Lapp Tannehill 700222NP - LAPP EPIC® HB6 High Profile Hood - Side Entry - NPT 3/4" OLF700222NP

Description
LAPP EPIC® part number 700222NP is a side, single-entry high profile connector with single lever bolts and NPT 3/4" threading, and is IP65 rated when in the mated condition. Order online today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700222NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP EPIC® part number 700222NP is a side, single-entry high profile connector with single lever bolts and NPT 3/4" threading, and is IP65 rated when in the mated condition. Order online today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700222NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700222NP - LAPP EPIC® HB6 High Profile Hood - Side Entry - NPT 3/4
Savage, MN, United States
700222NP - LAPP EPIC® HB6 High Profile Hood - Side Entry - NPT 3/4"
OLF700222NP
700222NP - LAPP EPIC® HB6 High Profile Hood - Side Entry - NPT 3/4" OLF700222NP
LAPP EPIC® part number 700222NP is a side, single-entry high profile connector with single lever bolts and NPT 3/4" threading, and is IP65 rated when in the mated condition. Order online today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700222NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP EPIC® part number 700222NP is a side, single-entry high profile connector with single lever bolts and NPT 3/4" threading, and is IP65 rated when in the mated condition. Order online today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700222NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700222NP
Product Name 700222NP - LAPP EPIC® HB6 High Profile Hood - Side Entry - NPT 3/4"
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details