Lapp Tannehill 700202 - LAPP EPIC® HB6 High Profile Hood - Top Entry- PG 21 OLF700202

Description
LAPP EPIC® part number 700202 is a top, single-entry high profile connector with single lever bolts and PG 21 threading, and is IP65 rated when in the mated condition. Order online today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700202 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP EPIC® part number 700202 is a top, single-entry high profile connector with single lever bolts and PG 21 threading, and is IP65 rated when in the mated condition. Order online today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700202 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700202 - LAPP EPIC® HB6 High Profile Hood - Top Entry- PG 21 - OLF700202 - Lapp Tannehill
Savage, MN, United States
700202 - LAPP EPIC® HB6 High Profile Hood - Top Entry- PG 21
OLF700202
700202 - LAPP EPIC® HB6 High Profile Hood - Top Entry- PG 21 OLF700202
LAPP EPIC® part number 700202 is a top, single-entry high profile connector with single lever bolts and PG 21 threading, and is IP65 rated when in the mated condition. Order online today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700202 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP EPIC® part number 700202 is a top, single-entry high profile connector with single lever bolts and PG 21 threading, and is IP65 rated when in the mated condition. Order online today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700202 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700202
Product Name 700202 - LAPP EPIC® HB6 High Profile Hood - Top Entry- PG 21
Unlock Full Specs
to access all available technical data

Similar Products