Lapp Tannehill 700152NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - NPT 3/4" - Dust Cover Included OLF700152NP

Description
LAPP's EPIC® HB 6 high profile surface mount base is a NPT 3/4" connector solution with a single lever and top double-entry. Dust cover included. Order LAPP part number 700152NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700152NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 high profile surface mount base is a NPT 3/4" connector solution with a single lever and top double-entry. Dust cover included. Order LAPP part number 700152NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700152NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700152NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - NPT 3/4
Savage, MN, United States
700152NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - NPT 3/4" - Dust Cover Included
OLF700152NP
700152NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - NPT 3/4" - Dust Cover Included OLF700152NP
LAPP's EPIC® HB 6 high profile surface mount base is a NPT 3/4" connector solution with a single lever and top double-entry. Dust cover included. Order LAPP part number 700152NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700152NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 high profile surface mount base is a NPT 3/4" connector solution with a single lever and top double-entry. Dust cover included. Order LAPP part number 700152NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700152NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700152NP
Product Name 700152NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - NPT 3/4" - Dust Cover Included
Unlock Full Specs
to access all available technical data

Similar Products