Lapp Tannehill 700152 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - PG 21 - Dust Cover Included OLF700152

Description
LAPP's EPIC® HB 6 high profile surface mount base is a PG 21 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 700152 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700152 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 high profile surface mount base is a PG 21 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 700152 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700152 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700152 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - PG 21 - Dust Cover Included - OLF700152 - Lapp Tannehill
Savage, MN, United States
700152 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - PG 21 - Dust Cover Included
OLF700152
700152 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - PG 21 - Dust Cover Included OLF700152
LAPP's EPIC® HB 6 high profile surface mount base is a PG 21 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 700152 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700152 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 high profile surface mount base is a PG 21 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 700152 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700152 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700152
Product Name 700152 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - PG 21 - Dust Cover Included
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details