LAPP's EPIC® HB 6 cable coupler hood connector is a NPT 1" high profile coupler with single lever. NPT coupler provided with NPT fitting. Order today using LAPP part number 700104NP.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700104NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF700104NP |
| Product Name | 700104NP - LAPP EPIC® HB 6 Cable Coupler Hood Connector - NPT 1" - High Profile |