Lapp Tannehill 700104 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 29 - High Profile OLF700104

Description
LAPP's EPIC® HB 6 cable coupler hood connector is a PG 29 high profile coupler with single lever. PG coupler provided with EPIC® SM/SP gland. Order today using LAPP part number 700104. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700104 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 29 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 cable coupler hood connector is a PG 29 high profile coupler with single lever. PG coupler provided with EPIC® SM/SP gland. Order today using LAPP part number 700104. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700104 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 29 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700104 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 29 - High Profile - OLF700104 - Lapp Tannehill
Savage, MN, United States
700104 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 29 - High Profile
OLF700104
700104 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 29 - High Profile OLF700104
LAPP's EPIC® HB 6 cable coupler hood connector is a PG 29 high profile coupler with single lever. PG coupler provided with EPIC® SM/SP gland. Order today using LAPP part number 700104. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700104 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 29 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 cable coupler hood connector is a PG 29 high profile coupler with single lever. PG coupler provided with EPIC® SM/SP gland. Order today using LAPP part number 700104.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700104 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 29 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700104
Product Name 700104 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 29 - High Profile
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details