Lapp Tannehill 700102 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 21 - High Profile OLF700102

Description
LAPP's EPIC® HB 6 cable coupler hood connector is a PG 21 high profile coupler with single lever. PG coupler provided with EPIC® SM/SP gland. Order today using LAPP part number 700102. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700102 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 cable coupler hood connector is a PG 21 high profile coupler with single lever. PG coupler provided with EPIC® SM/SP gland. Order today using LAPP part number 700102. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700102 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700102 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 21 - High Profile - OLF700102 - Lapp Tannehill
Savage, MN, United States
700102 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 21 - High Profile
OLF700102
700102 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 21 - High Profile OLF700102
LAPP's EPIC® HB 6 cable coupler hood connector is a PG 21 high profile coupler with single lever. PG coupler provided with EPIC® SM/SP gland. Order today using LAPP part number 700102. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700102 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 cable coupler hood connector is a PG 21 high profile coupler with single lever. PG coupler provided with EPIC® SM/SP gland. Order today using LAPP part number 700102.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700102 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700102
Product Name 700102 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 21 - High Profile
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details