Lapp Tannehill 700062NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - NPT 3/4" - No Dust Cover OLF700062NP

Description
LAPP's EPIC® HB 6 high profile surface mount base is a NPT 3/4" connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 700062NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700062NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 high profile surface mount base is a NPT 3/4" connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 700062NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700062NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700062NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - NPT 3/4
Savage, MN, United States
700062NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - NPT 3/4" - No Dust Cover
OLF700062NP
700062NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - NPT 3/4" - No Dust Cover OLF700062NP
LAPP's EPIC® HB 6 high profile surface mount base is a NPT 3/4" connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 700062NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700062NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 high profile surface mount base is a NPT 3/4" connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 700062NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700062NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700062NP
Product Name 700062NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - NPT 3/4" - No Dust Cover
Unlock Full Specs
to access all available technical data

Similar Products