Lapp Tannehill 700062 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - PG 21 - No Dust Cover OLF700062

Description
LAPP's EPIC® HB 6 high profile surface mount base is a PG 21 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 700062 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700062 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 high profile surface mount base is a PG 21 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 700062 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700062 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700062 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - PG 21 - No Dust Cover - OLF700062 - Lapp Tannehill
Savage, MN, United States
700062 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - PG 21 - No Dust Cover
OLF700062
700062 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - PG 21 - No Dust Cover OLF700062
LAPP's EPIC® HB 6 high profile surface mount base is a PG 21 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 700062 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700062 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 high profile surface mount base is a PG 21 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 700062 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700062 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700062
Product Name 700062 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - PG 21 - No Dust Cover
Unlock Full Specs
to access all available technical data

Similar Products

Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details