Lapp Tannehill 700054NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - NPT 1" - No Dust Cover OLF700054NP

Description
LAPP's EPIC® HB 6 high profile surface mount base is a NPT 1" connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 700054NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700054NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 high profile surface mount base is a NPT 1" connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 700054NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700054NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700054NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - NPT 1
Savage, MN, United States
700054NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - NPT 1" - No Dust Cover
OLF700054NP
700054NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - NPT 1" - No Dust Cover OLF700054NP
LAPP's EPIC® HB 6 high profile surface mount base is a NPT 1" connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 700054NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700054NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 high profile surface mount base is a NPT 1" connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 700054NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700054NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700054NP
Product Name 700054NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - NPT 1" - No Dust Cover
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U237B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details