Lapp Tannehill 700054 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - PG 29 - No Dust Cover OLF700054

Description
LAPP's EPIC® HB 6 high profile surface mount base is a PG 29 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 700054 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700054 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 29 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 high profile surface mount base is a PG 29 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 700054 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700054 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 29 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700054 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - PG 29 - No Dust Cover - OLF700054 - Lapp Tannehill
Savage, MN, United States
700054 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - PG 29 - No Dust Cover
OLF700054
700054 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - PG 29 - No Dust Cover OLF700054
LAPP's EPIC® HB 6 high profile surface mount base is a PG 29 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 700054 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700054 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 29 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 high profile surface mount base is a PG 29 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 700054 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700054 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 29 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700054
Product Name 700054 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - PG 29 - No Dust Cover
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Contacts - 1348 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details