ÖLFLEX®190CY is a shielded multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions. ÖLFLEX® 190CY is also UL TC approved so it can be routed in tray as well.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 601412CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 190 / 190 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.727 NOMINAL OD (MM) : 18.5 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 2277 WEIGHT LBS/MFT : 516
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF601412CY |
| Product Name | 601412CY - LAPP ÖLFLEX® 190CY Shielded Multiconductor Cable - 14 AWG 12 Conductor - Gray |
| Cable Jacket | Thermoplastic Polymer |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC |