LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 40 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material.
LAPP part number 53119250.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119250 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-HF-M COLOR : Light gray THREAD TYPE : Metric THREAD SIZE : 40 OD (IN) : 14 LOCKNUT MATERIAL : Halogen-free polyamide NUT THICKNESS (IN) : 0.276 NUT THICKNESS (MM) : 14 WRENCHING FLATS (IN) : 1.97
| Lapp Tannehill | |
|---|---|
| Product Category | Nuts |
| Product Number | OLF53119250 |
| Product Name | 53119250 - LAPP SKINTOP® GMP-HF- M Locknut - Light gray - 40 Metric |
| Type | Locknut |