Lapp Tannehill 53119150 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 40 Metric OLF53119150

Description
LAPP's SKINTOP® GMP-GL-M is a black hexagonal locknut with 40 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119150. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119150 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL-M COLOR : Black THREAD TYPE : Metric THREAD SIZE : 40 OD (IN) : 14 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.276 NUT THICKNESS (MM) : 14 WRENCHING FLATS (IN) : 1.97
Description
LAPP's SKINTOP® GMP-GL-M is a black hexagonal locknut with 40 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119150. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119150 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL-M COLOR : Black THREAD TYPE : Metric THREAD SIZE : 40 OD (IN) : 14 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.276 NUT THICKNESS (MM) : 14 WRENCHING FLATS (IN) : 1.97

Suppliers

Company
Product
Description
Supplier Links
53119150 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 40 Metric - OLF53119150 - Lapp Tannehill
Savage, MN, United States
53119150 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 40 Metric
OLF53119150
53119150 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 40 Metric OLF53119150
LAPP's SKINTOP® GMP-GL-M is a black hexagonal locknut with 40 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119150. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119150 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL-M COLOR : Black THREAD TYPE : Metric THREAD SIZE : 40 OD (IN) : 14 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.276 NUT THICKNESS (MM) : 14 WRENCHING FLATS (IN) : 1.97

LAPP's SKINTOP® GMP-GL-M is a black hexagonal locknut with 40 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material.

LAPP part number 53119150.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119150 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL-M COLOR : Black THREAD TYPE : Metric THREAD SIZE : 40 OD (IN) : 14 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.276 NUT THICKNESS (MM) : 14 WRENCHING FLATS (IN) : 1.97

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF53119150
Product Name 53119150 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 40 Metric
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Locknuts - 6010120 - Galco Industrial Electronics
Specs
Type Locknut
View Details
Slotted M3 Nut - KA1-4240000 - Harwin Plc
Specs
Type Round Nut
Size M3
View Details
T-Slot Nuts - 43375 - Jergens, Inc.
Specs
Size M12; M12 x 1.75
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details