Lapp Tannehill 53119110 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 16 Metric OLF53119110

Description
LAPP's SKINTOP® GMP-GL-M is a black hexagonal locknut with 16 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119110. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119110 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL-M COLOR : Black THREAD TYPE : Metric THREAD SIZE : 16 OD (IN) : 10 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.866
Description
LAPP's SKINTOP® GMP-GL-M is a black hexagonal locknut with 16 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119110. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119110 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL-M COLOR : Black THREAD TYPE : Metric THREAD SIZE : 16 OD (IN) : 10 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.866

Suppliers

Company
Product
Description
Supplier Links
53119110 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 16 Metric - OLF53119110 - Lapp Tannehill
Savage, MN, United States
53119110 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 16 Metric
OLF53119110
53119110 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 16 Metric OLF53119110
LAPP's SKINTOP® GMP-GL-M is a black hexagonal locknut with 16 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119110. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119110 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL-M COLOR : Black THREAD TYPE : Metric THREAD SIZE : 16 OD (IN) : 10 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.866

LAPP's SKINTOP® GMP-GL-M is a black hexagonal locknut with 16 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material.

LAPP part number 53119110.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119110 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL-M COLOR : Black THREAD TYPE : Metric THREAD SIZE : 16 OD (IN) : 10 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.866

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF53119110
Product Name 53119110 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 16 Metric
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Flange Nuts - 39709 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Cable Gland Locknuts - 564860 - RS Components, Ltd.
Specs
Type Locknut
Size M20
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details