Lapp Tannehill 53119040 - LAPP SKINTOP® GMP-GL- M Locknut - Gray - 32 Metric OLF53119040

Description
LAPP's SKINTOP® GMP-GL-M is a gray hexagonal locknut with 32 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119040. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119040 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL-M COLOR : Gray THREAD TYPE : Metric THREAD SIZE : 32 OD (IN) : 14 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.276 NUT THICKNESS (MM) : 14 WRENCHING FLATS (IN) : 1.615
Description
LAPP's SKINTOP® GMP-GL-M is a gray hexagonal locknut with 32 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119040. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119040 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL-M COLOR : Gray THREAD TYPE : Metric THREAD SIZE : 32 OD (IN) : 14 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.276 NUT THICKNESS (MM) : 14 WRENCHING FLATS (IN) : 1.615

Suppliers

Company
Product
Description
Supplier Links
53119040 - LAPP SKINTOP® GMP-GL- M Locknut - Gray - 32 Metric - OLF53119040 - Lapp Tannehill
Savage, MN, United States
53119040 - LAPP SKINTOP® GMP-GL- M Locknut - Gray - 32 Metric
OLF53119040
53119040 - LAPP SKINTOP® GMP-GL- M Locknut - Gray - 32 Metric OLF53119040
LAPP's SKINTOP® GMP-GL-M is a gray hexagonal locknut with 32 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119040. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119040 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL-M COLOR : Gray THREAD TYPE : Metric THREAD SIZE : 32 OD (IN) : 14 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.276 NUT THICKNESS (MM) : 14 WRENCHING FLATS (IN) : 1.615

LAPP's SKINTOP® GMP-GL-M is a gray hexagonal locknut with 32 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material.

LAPP part number 53119040.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119040 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL-M COLOR : Gray THREAD TYPE : Metric THREAD SIZE : 32 OD (IN) : 14 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.276 NUT THICKNESS (MM) : 14 WRENCHING FLATS (IN) : 1.615

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF53119040
Product Name 53119040 - LAPP SKINTOP® GMP-GL- M Locknut - Gray - 32 Metric
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Nut - 934UA4/316L71688 - BUMAX®
Specs
Type Hex Nut
Material Stainless Steel; Austenitic
Standards ASME/ANSI; ASME B18.2.2
View Details
HNS Series 4 in. Fitting End Size Hex Nut|Master File - HNS400 - Kuriyama of America, Inc.
Specs
Type Hex Nut
Size 4 inch
Material Stainless Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Nut, M4, Qty 50 - N4SM - Newport MKS
Specs
Type Hex Nut
Material Stainless Steel
View Details