LAPP's SKINTOP® GMP-GL-M is a gray hexagonal locknut with 20 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material.
LAPP part number 53119020.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119020 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL-M COLOR : Gray THREAD TYPE : Metric THREAD SIZE : 20 OD (IN) : 12 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.236 NUT THICKNESS (MM) : 12 WRENCHING FLATS (IN) : 1.063
| Lapp Tannehill | |
|---|---|
| Product Category | Nuts |
| Product Number | OLF53119020 |
| Product Name | 53119020 - LAPP SKINTOP® GMP-GL-M Locknut - Gray - 20 Metric |
| Type | Locknut |