Lapp Tannehill 53019070 - LAPP SKINTOP® GMP- GL Locknut - Gray - 36 PG OLF53019070

Description
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 36 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019070. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019070 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 36 OD (IN) : 17 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.315 NUT THICKNESS (MM) : 17 WRENCHING FLATS (IN) : 2.364
Description
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 36 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019070. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019070 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 36 OD (IN) : 17 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.315 NUT THICKNESS (MM) : 17 WRENCHING FLATS (IN) : 2.364

Suppliers

Company
Product
Description
Supplier Links
53019070 - LAPP SKINTOP® GMP- GL Locknut - Gray - 36 PG - OLF53019070 - Lapp Tannehill
Savage, MN, United States
53019070 - LAPP SKINTOP® GMP- GL Locknut - Gray - 36 PG
OLF53019070
53019070 - LAPP SKINTOP® GMP- GL Locknut - Gray - 36 PG OLF53019070
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 36 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019070. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019070 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 36 OD (IN) : 17 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.315 NUT THICKNESS (MM) : 17 WRENCHING FLATS (IN) : 2.364

LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 36 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material.

LAPP part number 53019070.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019070 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 36 OD (IN) : 17 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.315 NUT THICKNESS (MM) : 17 WRENCHING FLATS (IN) : 2.364

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF53019070
Product Name 53019070 - LAPP SKINTOP® GMP- GL Locknut - Gray - 36 PG
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 5/16-24 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details
Nylon Insert Self-Locking Fasteners - Types CFN - Metric - CFN-M3-1ZI - PennEngineering®
Specs
Type Nylon Insert Nut
Size M3
Material Steel
View Details
Slotted M3 Nut - KA1-4240000 - Harwin Plc
Specs
Type Round Nut
Size M3
View Details
Quick-turn T-slot Nut - BJ756 - Imao-Fixtureworks
Specs
Size M8; M10; M12; M16; M20; M24
Material Steel
Finish Black Oxide
View Details