Lapp Tannehill 53019020 - LAPP SKINTOP® GMP- GL Locknut - Gray - 11 PG OLF53019020

Description
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 11 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019020. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019020 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 11 OD (IN) : 10 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.945
Description
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 11 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019020. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019020 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 11 OD (IN) : 10 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.945

Suppliers

Company
Product
Description
Supplier Links
53019020 - LAPP SKINTOP® GMP- GL Locknut - Gray - 11 PG - OLF53019020 - Lapp Tannehill
Savage, MN, United States
53019020 - LAPP SKINTOP® GMP- GL Locknut - Gray - 11 PG
OLF53019020
53019020 - LAPP SKINTOP® GMP- GL Locknut - Gray - 11 PG OLF53019020
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 11 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019020. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019020 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 11 OD (IN) : 10 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.945

LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 11 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material.

LAPP part number 53019020.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019020 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 11 OD (IN) : 10 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.945

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF53019020
Product Name 53019020 - LAPP SKINTOP® GMP- GL Locknut - Gray - 11 PG
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Hex Flange Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details