Lapp Tannehill 53019010 - LAPP SKINTOP® GMP- GL Locknut - Gray - 9 PG OLF53019010

Description
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 9 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019010. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019010 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 9 OD (IN) : 10 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.866
Description
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 9 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019010. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019010 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 9 OD (IN) : 10 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.866

Suppliers

Company
Product
Description
Supplier Links
53019010 - LAPP SKINTOP® GMP- GL Locknut - Gray - 9 PG - OLF53019010 - Lapp Tannehill
Savage, MN, United States
53019010 - LAPP SKINTOP® GMP- GL Locknut - Gray - 9 PG
OLF53019010
53019010 - LAPP SKINTOP® GMP- GL Locknut - Gray - 9 PG OLF53019010
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 9 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019010. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019010 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 9 OD (IN) : 10 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.866

LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 9 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material.

LAPP part number 53019010.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019010 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 9 OD (IN) : 10 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.866

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF53019010
Product Name 53019010 - LAPP SKINTOP® GMP- GL Locknut - Gray - 9 PG
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Nut - 4032D80060109 - BUMAX®
Specs
Type Hex Nut
Size M6
Material Stainless Steel; Super Duplex
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Nut, M2, Qty 50 - N2SM - Newport MKS
Specs
Type Hex Nut
Material Stainless Steel
View Details