Lapp Tannehill 523359-0.5 LAPP ETHERLINE® 4 Pair: CAT5e Continuous Flex Cordsets - Two 8-wire RJ45 Connectors - Low Profile - Polyurethane (PUR) - Teal - 0.5m OLF523359-0.5

Description
This ETHERLINE® Continuous Flex Industrial Ethernet cordset is a 4-pair CAT.5e extension cordset with two 8-wire RJ45 connectors with a sleek molded head for space savings. This products offers a unique solution for the demanding needs of motion systems, where a network connection has been integrated for program interface from remote locations. This cordset is 0.5m long, but is also available in custom cable lengths. Contact your Lapp Tannehill sales representative for more information. LAPP part number 523359-0.5 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 523359-0.5 AVAILABILITY : In Stock TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 0.5m CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +158°F -20°C to +70°C VOLTAGE : 1000V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : This cordset provides interconnection between simple devices (sensors and actuators) and high level devices (PLCs and computers) in motion applications.
Description
This ETHERLINE® Continuous Flex Industrial Ethernet cordset is a 4-pair CAT.5e extension cordset with two 8-wire RJ45 connectors with a sleek molded head for space savings. This products offers a unique solution for the demanding needs of motion systems, where a network connection has been integrated for program interface from remote locations. This cordset is 0.5m long, but is also available in custom cable lengths. Contact your Lapp Tannehill sales representative for more information. LAPP part number 523359-0.5 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 523359-0.5 AVAILABILITY : In Stock TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 0.5m CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +158°F -20°C to +70°C VOLTAGE : 1000V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : This cordset provides interconnection between simple devices (sensors and actuators) and high level devices (PLCs and computers) in motion applications.

Suppliers

Company
Product
Description
Supplier Links
523359-0.5 LAPP ETHERLINE® 4 Pair: CAT5e Continuous Flex Cordsets - Two 8-wire RJ45 Connectors - Low Profile - Polyurethane (PUR) - Teal - 0.5m - OLF523359-0.5 - Lapp Tannehill
Savage, MN, United States
523359-0.5 LAPP ETHERLINE® 4 Pair: CAT5e Continuous Flex Cordsets - Two 8-wire RJ45 Connectors - Low Profile - Polyurethane (PUR) - Teal - 0.5m
OLF523359-0.5
523359-0.5 LAPP ETHERLINE® 4 Pair: CAT5e Continuous Flex Cordsets - Two 8-wire RJ45 Connectors - Low Profile - Polyurethane (PUR) - Teal - 0.5m OLF523359-0.5
This ETHERLINE® Continuous Flex Industrial Ethernet cordset is a 4-pair CAT.5e extension cordset with two 8-wire RJ45 connectors with a sleek molded head for space savings. This products offers a unique solution for the demanding needs of motion systems, where a network connection has been integrated for program interface from remote locations. This cordset is 0.5m long, but is also available in custom cable lengths. Contact your Lapp Tannehill sales representative for more information. LAPP part number 523359-0.5 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 523359-0.5 AVAILABILITY : In Stock TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 0.5m CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +158°F -20°C to +70°C VOLTAGE : 1000V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : This cordset provides interconnection between simple devices (sensors and actuators) and high level devices (PLCs and computers) in motion applications.

This ETHERLINE® Continuous Flex Industrial Ethernet cordset is a 4-pair CAT.5e extension cordset with two 8-wire RJ45 connectors with a sleek molded head for space savings. This products offers a unique solution for the demanding needs of motion systems, where a network connection has been integrated for program interface from remote locations. This cordset is 0.5m long, but is also available in custom cable lengths. Contact your Lapp Tannehill sales representative for more information.

LAPP part number 523359-0.5


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 523359-0.5 AVAILABILITY : In Stock TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 0.5m CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +158°F -20°C to +70°C VOLTAGE : 1000V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : This cordset provides interconnection between simple devices (sensors and actuators) and high level devices (PLCs and computers) in motion applications.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLF523359-0.5
Product Name 523359-0.5 LAPP ETHERLINE® 4 Pair: CAT5e Continuous Flex Cordsets - Two 8-wire RJ45 Connectors - Low Profile - Polyurethane (PUR) - Teal - 0.5m
Application Computer; LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil Braid; Foil Braid
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cables And RF Cable Assemblies - NR700 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details