Lapp Tannehill 52103073 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 110 Metric - Metallic OLF52103073

Description
LAPP's SKINTOP® SKINDICHT® SM-M 110 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103073 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 110 BODY MATERIAL : Nickel-plated brass COLOR : Metallic LOCKNUT : Included LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.472 NUT THICKNESS (MM) : 25 WRENCHING FLATS (IN) : 4.885 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® SM-M 110 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103073 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 110 BODY MATERIAL : Nickel-plated brass COLOR : Metallic LOCKNUT : Included LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.472 NUT THICKNESS (MM) : 25 WRENCHING FLATS (IN) : 4.885 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
52103073 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 110 Metric - Metallic - OLF52103073 - Lapp Tannehill
Savage, MN, United States
52103073 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 110 Metric - Metallic
OLF52103073
52103073 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 110 Metric - Metallic OLF52103073
LAPP's SKINTOP® SKINDICHT® SM-M 110 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103073 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 110 BODY MATERIAL : Nickel-plated brass COLOR : Metallic LOCKNUT : Included LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.472 NUT THICKNESS (MM) : 25 WRENCHING FLATS (IN) : 4.885 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® SM-M 110 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103073 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 110 BODY MATERIAL : Nickel-plated brass COLOR : Metallic LOCKNUT : Included LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.472 NUT THICKNESS (MM) : 25 WRENCHING FLATS (IN) : 4.885 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF52103073
Product Name 52103073 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 110 Metric - Metallic
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 1/2-13 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details
PEMSERT® Self-Clinching Flush Fasteners Nuts - F4-0420-1 - PennEngineering®
Specs
Type Self-Clinching Nut
Size 1/4"
Material Stainless Steel
View Details
Ergostyle Wing Nut - EWN, ENWN - Imao-Fixtureworks
Specs
Type Wing Nut
Size M5; M6; M8; M10
Material Plastic; Glass-fiber Reinforced Polyamide
View Details