Lapp Tannehill 52103072 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 90 Metric - Metallic OLF52103072

Description
LAPP's SKINTOP® SKINDICHT® SM-M 90 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103072 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 90 BODY MATERIAL : Nickel-plated brass COLOR : Metallic LOCKNUT : Included LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.394 NUT THICKNESS (MM) : 21 WRENCHING FLATS (IN) : 4.018 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® SM-M 90 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103072 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 90 BODY MATERIAL : Nickel-plated brass COLOR : Metallic LOCKNUT : Included LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.394 NUT THICKNESS (MM) : 21 WRENCHING FLATS (IN) : 4.018 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
52103072 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 90 Metric - Metallic - OLF52103072 - Lapp Tannehill
Savage, MN, United States
52103072 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 90 Metric - Metallic
OLF52103072
52103072 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 90 Metric - Metallic OLF52103072
LAPP's SKINTOP® SKINDICHT® SM-M 90 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103072 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 90 BODY MATERIAL : Nickel-plated brass COLOR : Metallic LOCKNUT : Included LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.394 NUT THICKNESS (MM) : 21 WRENCHING FLATS (IN) : 4.018 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® SM-M 90 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103072 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 90 BODY MATERIAL : Nickel-plated brass COLOR : Metallic LOCKNUT : Included LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.394 NUT THICKNESS (MM) : 21 WRENCHING FLATS (IN) : 4.018 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF52103072
Product Name 52103072 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 90 Metric - Metallic
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Wing Grips - 40867 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details
Cage Nuts - 2662268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cage Nut
Material Iron
Finish Zinc Plated; Zinc
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details