Lapp Tannehill 52103060 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 50 Metric - Metallic OLF52103060

Description
LAPP's SKINTOP® SKINDICHT® SM-M 50 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103060 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 50 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 2.364 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® SM-M 50 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103060 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 50 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 2.364 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
52103060 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 50 Metric - Metallic - OLF52103060 - Lapp Tannehill
Savage, MN, United States
52103060 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 50 Metric - Metallic
OLF52103060
52103060 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 50 Metric - Metallic OLF52103060
LAPP's SKINTOP® SKINDICHT® SM-M 50 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103060 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 50 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 2.364 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® SM-M 50 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103060 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 50 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 2.364 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF52103060
Product Name 52103060 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 50 Metric - Metallic
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 335-1056-ND - DigiKey
APM Hexseal Corp.
Specs
Type Hex Nut
Material Steel
Finish Zinc Plated
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nut - 934UA4/316L5888 - BUMAX®
Specs
Type Hex Nut
Material Stainless Steel; Austenitic
Standards ASME/ANSI; ASME B18.2.2
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details