Lapp Tannehill 52103020LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 20 Metric - Metallic - Lead Free OLF52103020LF

Description
LAPP's SKINTOP® SKINDICHT® SM-M 20 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103020LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP SKINDICHT SM-M Lead Free THREAD TYPE : Metric THREAD SIZE : 20 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.138 WRENCHING FLATS (IN) : 0.945 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® SM-M 20 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103020LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP SKINDICHT SM-M Lead Free THREAD TYPE : Metric THREAD SIZE : 20 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.138 WRENCHING FLATS (IN) : 0.945 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
52103020LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 20 Metric - Metallic - Lead Free - OLF52103020LF - Lapp Tannehill
Savage, MN, United States
52103020LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 20 Metric - Metallic - Lead Free
OLF52103020LF
52103020LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 20 Metric - Metallic - Lead Free OLF52103020LF
LAPP's SKINTOP® SKINDICHT® SM-M 20 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103020LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP SKINDICHT SM-M Lead Free THREAD TYPE : Metric THREAD SIZE : 20 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.138 WRENCHING FLATS (IN) : 0.945 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® SM-M 20 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103020LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP SKINDICHT SM-M Lead Free THREAD TYPE : Metric THREAD SIZE : 20 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.138 WRENCHING FLATS (IN) : 0.945 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF52103020LF
Product Name 52103020LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 20 Metric - Metallic - Lead Free
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Nut - 4032A4/316L024088 - BUMAX®
Specs
Type Hex Nut
Size M24
Material Stainless Steel; Austenitic
View Details
HNS Series 2 in. Fitting End Size Hex Nut|Master File - HNS200 - Kuriyama of America, Inc.
Specs
Type Hex Nut
Size 2"
Material Stainless Steel
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Nut, M2, Qty 50 - N2SM - Newport MKS
Specs
Type Hex Nut
Material Stainless Steel
View Details