Lapp Tannehill 52103000 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 12 Metric - Metallic OLF52103000

Description
LAPP's SKINTOP® SKINDICHT® SM-M 12 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 12 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 NUT THICKNESS (MM) : 6 WRENCHING FLATS (IN) : 0.591 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® SM-M 12 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 12 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 NUT THICKNESS (MM) : 6 WRENCHING FLATS (IN) : 0.591 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
52103000 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 12 Metric - Metallic - OLF52103000 - Lapp Tannehill
Savage, MN, United States
52103000 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 12 Metric - Metallic
OLF52103000
52103000 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 12 Metric - Metallic OLF52103000
LAPP's SKINTOP® SKINDICHT® SM-M 12 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 12 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 NUT THICKNESS (MM) : 6 WRENCHING FLATS (IN) : 0.591 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® SM-M 12 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM-M THREAD TYPE : Metric THREAD SIZE : 12 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 NUT THICKNESS (MM) : 6 WRENCHING FLATS (IN) : 0.591 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF52103000
Product Name 52103000 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 12 Metric - Metallic
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - LAS-032-1MD - bisco industries
Specs
Type Self-Clinching Nut
Size #10; 0.190-32 (#10-32)
View Details
T-Slot Nuts - 43375 - Jergens, Inc.
Specs
Size M12; M12 x 1.75
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details