Lapp Tannehill 52003530 - LAPP SKINTOP® SKINDICHT® Locknut SM - 16 PG - Metallic OLF52003530

Description
LAPP's SKINTOP® SKINDICHT® SM 16 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003530 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : PG THREAD SIZE : 16 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 NUT THICKNESS (MM) : 6 WRENCHING FLATS (IN) : 1.024 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® SM 16 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003530 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : PG THREAD SIZE : 16 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 NUT THICKNESS (MM) : 6 WRENCHING FLATS (IN) : 1.024 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
52003530 - LAPP SKINTOP® SKINDICHT® Locknut SM - 16 PG - Metallic - OLF52003530 - Lapp Tannehill
Savage, MN, United States
52003530 - LAPP SKINTOP® SKINDICHT® Locknut SM - 16 PG - Metallic
OLF52003530
52003530 - LAPP SKINTOP® SKINDICHT® Locknut SM - 16 PG - Metallic OLF52003530
LAPP's SKINTOP® SKINDICHT® SM 16 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003530 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : PG THREAD SIZE : 16 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 NUT THICKNESS (MM) : 6 WRENCHING FLATS (IN) : 1.024 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® SM 16 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003530 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : PG THREAD SIZE : 16 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 NUT THICKNESS (MM) : 6 WRENCHING FLATS (IN) : 1.024 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF52003530
Product Name 52003530 - LAPP SKINTOP® SKINDICHT® Locknut SM - 16 PG - Metallic
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 1920-2259-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
T-Slot Nuts - 43381 - Jergens, Inc.
Specs
Size M20; M20 x 2.5
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details