LAPP EPIC POWER LS1 replacement connector contact, part number 44429371, is made to correspond with LAPP EPIC® POWER LS1 style connectors D6, A6. This is a silver socket contact that is 2mm long and is designed for a wide crimping range.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44429371 AVAILABILITY : In Stock PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : 0.50-2.5mm 2 STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF44429371 |
| Product Name | 44429371 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Socket - 2mm |
| Gender | Female / Jack |