Lapp Tannehill 44429370 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Socket - 2mm OLF44429370

Description
LAPP EPIC POWER LS1 replacement connector contact, part number 44429370, is made to correspond with LAPP EPIC® POWER LS1 style connectors D6, A6. This is a silver socket contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44429370 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : 0.50-2.5mm 2 STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts
Description
LAPP EPIC POWER LS1 replacement connector contact, part number 44429370, is made to correspond with LAPP EPIC® POWER LS1 style connectors D6, A6. This is a silver socket contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44429370 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : 0.50-2.5mm 2 STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts

Suppliers

Company
Product
Description
Supplier Links
44429370 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Socket - 2mm - OLF44429370 - Lapp Tannehill
Savage, MN, United States
44429370 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Socket - 2mm
OLF44429370
44429370 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Socket - 2mm OLF44429370
LAPP EPIC POWER LS1 replacement connector contact, part number 44429370, is made to correspond with LAPP EPIC® POWER LS1 style connectors D6, A6. This is a silver socket contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44429370 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : 0.50-2.5mm 2 STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts

LAPP EPIC POWER LS1 replacement connector contact, part number 44429370, is made to correspond with LAPP EPIC® POWER LS1 style connectors D6, A6. This is a silver socket contact that is 2mm long and is designed for a wide crimping range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44429370 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : 0.50-2.5mm 2 STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44429370
Product Name 44429370 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Socket - 2mm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details