Lapp Tannehill 44423146 - LAPP EPIC® POWER M12 Panel Mount Base - Pre-Wired Male Connector OLF44423146

Description
LAPP EPIC® POWER M12 is a panel mount power circular connector for 630V applications with a straight body design and 3 + PE, S-coded contacts, which are gold-plated for improved conductivity. LAPP part #44423146. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44423146 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER M12 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE CODING : S-coded IP RATING : IP67 TEMPERATURE : -40°F to +185°F -40°C to +85°C MAXIMUM CABLE OD (MM) : 10 mm MINIMUM CABLE OD (MM) : 8 mm
Description
LAPP EPIC® POWER M12 is a panel mount power circular connector for 630V applications with a straight body design and 3 + PE, S-coded contacts, which are gold-plated for improved conductivity. LAPP part #44423146. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44423146 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER M12 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE CODING : S-coded IP RATING : IP67 TEMPERATURE : -40°F to +185°F -40°C to +85°C MAXIMUM CABLE OD (MM) : 10 mm MINIMUM CABLE OD (MM) : 8 mm

Suppliers

Company
Product
Description
Supplier Links
44423146 - LAPP EPIC® POWER M12 Panel Mount Base - Pre-Wired Male Connector - OLF44423146 - Lapp Tannehill
Savage, MN, United States
44423146 - LAPP EPIC® POWER M12 Panel Mount Base - Pre-Wired Male Connector
OLF44423146
44423146 - LAPP EPIC® POWER M12 Panel Mount Base - Pre-Wired Male Connector OLF44423146
LAPP EPIC® POWER M12 is a panel mount power circular connector for 630V applications with a straight body design and 3 + PE, S-coded contacts, which are gold-plated for improved conductivity. LAPP part #44423146. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44423146 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER M12 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE CODING : S-coded IP RATING : IP67 TEMPERATURE : -40°F to +185°F -40°C to +85°C MAXIMUM CABLE OD (MM) : 10 mm MINIMUM CABLE OD (MM) : 8 mm

LAPP EPIC® POWER M12 is a panel mount power circular connector for 630V applications with a straight body design and 3 + PE, S-coded contacts, which are gold-plated for improved conductivity. LAPP part #44423146.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44423146 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER M12 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE CODING : S-coded IP RATING : IP67 TEMPERATURE : -40°F to +185°F -40°C to +85°C MAXIMUM CABLE OD (MM) : 10 mm MINIMUM CABLE OD (MM) : 8 mm

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44423146
Product Name 44423146 - LAPP EPIC® POWER M12 Panel Mount Base - Pre-Wired Male Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details