LAPP EPIC® POWER M12 is a circular, male cable coupler circular connector for 630V applications with a 90 degree body design and 3 + PE, S-coded contacts, which are gold-plated for improved conductivity. LAPP part #44423142.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44423142 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER M12 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : 90° Angle NUMBER OF CONTACTS : 3 + PE CODING : S-coded IP RATING : IP67 TEMPERATURE : -40°F to +185°F -40°C to +85°C MAXIMUM CABLE OD (MM) : 10 mm MINIMUM CABLE OD (MM) : 8 mm
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF44423142 |
| Product Name | 44423142 - LAPP EPIC® POWER M12 - 90° Male Circular Cable Coupler Connector |
| Connector Type | Circular / Cylindrical Connectors |