Lapp Tannehill 44420152 - LAPP EPIC® SIGNAL M23 insert - 7 contact configuration - with contacts - P-Type 2mm contacts - Female Receptacle Signal OLF44420152

Description
This LAPP EPIC® SIGNAL M23 insert is a 7 position configuration with contacts. This part, LAPP 44420152, has a P-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420152 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Female Receptacle INSERT CONFIGURATION : P-Type 2mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 7 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts
Description
This LAPP EPIC® SIGNAL M23 insert is a 7 position configuration with contacts. This part, LAPP 44420152, has a P-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420152 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Female Receptacle INSERT CONFIGURATION : P-Type 2mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 7 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Suppliers

Company
Product
Description
Supplier Links
44420152 - LAPP EPIC® SIGNAL M23 insert - 7 contact configuration - with contacts - P-Type 2mm contacts - Female Receptacle Signal - OLF44420152 - Lapp Tannehill
Savage, MN, United States
44420152 - LAPP EPIC® SIGNAL M23 insert - 7 contact configuration - with contacts - P-Type 2mm contacts - Female Receptacle Signal
OLF44420152
44420152 - LAPP EPIC® SIGNAL M23 insert - 7 contact configuration - with contacts - P-Type 2mm contacts - Female Receptacle Signal OLF44420152
This LAPP EPIC® SIGNAL M23 insert is a 7 position configuration with contacts. This part, LAPP 44420152, has a P-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420152 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Female Receptacle INSERT CONFIGURATION : P-Type 2mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 7 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

This LAPP EPIC® SIGNAL M23 insert is a 7 position configuration with contacts. This part, LAPP 44420152, has a P-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420152 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Female Receptacle INSERT CONFIGURATION : P-Type 2mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 7 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44420152
Product Name 44420152 - LAPP EPIC® SIGNAL M23 insert - 7 contact configuration - with contacts - P-Type 2mm contacts - Female Receptacle Signal
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details