Lapp Tannehill 44420148 - LAPP EPIC® SIGNAL M23 insert - 7 contact configuration - without contacts - P-Type 2mm contacts - Signal OLF44420148

Description
This LAPP EPIC® SIGNAL M23 insert is a 7 position configuration without contacts. This part, LAPP 44420148, has a P-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420148 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT CONFIGURATION : P-Type 2mm Contacts NUMBER OF CONTACTS : 7 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts
Description
This LAPP EPIC® SIGNAL M23 insert is a 7 position configuration without contacts. This part, LAPP 44420148, has a P-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420148 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT CONFIGURATION : P-Type 2mm Contacts NUMBER OF CONTACTS : 7 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Suppliers

Company
Product
Description
Supplier Links
44420148 - LAPP EPIC® SIGNAL M23 insert - 7 contact configuration - without contacts - P-Type 2mm contacts - Signal - OLF44420148 - Lapp Tannehill
Savage, MN, United States
44420148 - LAPP EPIC® SIGNAL M23 insert - 7 contact configuration - without contacts - P-Type 2mm contacts - Signal
OLF44420148
44420148 - LAPP EPIC® SIGNAL M23 insert - 7 contact configuration - without contacts - P-Type 2mm contacts - Signal OLF44420148
This LAPP EPIC® SIGNAL M23 insert is a 7 position configuration without contacts. This part, LAPP 44420148, has a P-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420148 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT CONFIGURATION : P-Type 2mm Contacts NUMBER OF CONTACTS : 7 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

This LAPP EPIC® SIGNAL M23 insert is a 7 position configuration without contacts. This part, LAPP 44420148, has a P-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420148 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT CONFIGURATION : P-Type 2mm Contacts NUMBER OF CONTACTS : 7 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44420148
Product Name 44420148 - LAPP EPIC® SIGNAL M23 insert - 7 contact configuration - without contacts - P-Type 2mm contacts - Signal
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details