LAPP EPIC POWER LS1 replacement connector contact, part number 44420103, is made to correspond with LAPP EPIC® POWER LS1 style connectors F6, F7. This is a silver pin contact that is 2mm long and is designed for a wide crimping range.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420103 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 4mm STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF44420103 |
| Product Name | 44420103 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Pin - 2mm |
| Gender | Male / Plug |