Lapp Tannehill 44420094- LAPP EPIC® POWER LS1 Style F6 - Male Circular Cable Coupler Connector - 5 + PE Configuration - 20 to 14 AWG Wire Size - No Contacts Included OLF44420094

Description
LAPP EPIC® POWER LS1 style F6 is a male cable coupler circular connector with a 5 + PE configuration for 20-14 AWG power applications. No contacts included. LAPP part #44420094. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420094 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm
Description
LAPP EPIC® POWER LS1 style F6 is a male cable coupler circular connector with a 5 + PE configuration for 20-14 AWG power applications. No contacts included. LAPP part #44420094. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420094 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Suppliers

Company
Product
Description
Supplier Links
44420094- LAPP EPIC® POWER LS1 Style F6 - Male Circular Cable Coupler Connector - 5 + PE Configuration - 20 to 14 AWG Wire Size - No Contacts Included - OLF44420094 - Lapp Tannehill
Savage, MN, United States
44420094- LAPP EPIC® POWER LS1 Style F6 - Male Circular Cable Coupler Connector - 5 + PE Configuration - 20 to 14 AWG Wire Size - No Contacts Included
OLF44420094
44420094- LAPP EPIC® POWER LS1 Style F6 - Male Circular Cable Coupler Connector - 5 + PE Configuration - 20 to 14 AWG Wire Size - No Contacts Included OLF44420094
LAPP EPIC® POWER LS1 style F6 is a male cable coupler circular connector with a 5 + PE configuration for 20-14 AWG power applications. No contacts included. LAPP part #44420094. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420094 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

LAPP EPIC® POWER LS1 style F6 is a male cable coupler circular connector with a 5 + PE configuration for 20-14 AWG power applications. No contacts included. LAPP part #44420094.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420094 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44420094
Product Name 44420094- LAPP EPIC® POWER LS1 Style F6 - Male Circular Cable Coupler Connector - 5 + PE Configuration - 20 to 14 AWG Wire Size - No Contacts Included
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details