Lapp Tannehill 44420091 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 5 + PE Configuration - 12 AWG Wire Size OLF44420091

Description
LAPP EPIC® POWER LS1 style D6 is a female circular circular connector with a 5+ PE contact configuration used for 12 AWG wires. LAPP part #44420091. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420091 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm
Description
LAPP EPIC® POWER LS1 style D6 is a female circular circular connector with a 5+ PE contact configuration used for 12 AWG wires. LAPP part #44420091. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420091 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Suppliers

Company
Product
Description
Supplier Links
44420091 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 5 + PE Configuration - 12 AWG Wire Size - OLF44420091 - Lapp Tannehill
Savage, MN, United States
44420091 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 5 + PE Configuration - 12 AWG Wire Size
OLF44420091
44420091 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 5 + PE Configuration - 12 AWG Wire Size OLF44420091
LAPP EPIC® POWER LS1 style D6 is a female circular circular connector with a 5+ PE contact configuration used for 12 AWG wires. LAPP part #44420091. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420091 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

LAPP EPIC® POWER LS1 style D6 is a female circular circular connector with a 5+ PE contact configuration used for 12 AWG wires. LAPP part #44420091.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420091 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44420091
Product Name 44420091 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 5 + PE Configuration - 12 AWG Wire Size
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1872-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 221Y12F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers