LAPP EPIC® POWER LS1 style D6 is a female circular circular connector with a 3+PE+4 contact configuration used for 20 to 14 AWG wires. No contacts included. LAPP part #44420088.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420088 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF44420088 |
| Product Name | 44420088 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 3 + PE + 4 Configuration - 20 to 14 AWG Wire Size - No Contacts Included |
| Connector Type | Circular / Cylindrical Connectors |