Lapp Tannehill 44420052 - LAPP EPIC® SIGNAL M23 Style B2 - Rear Wall Mount Circular Connector -20° Keying OLF44420052

Description
LAPP EPIC® SIGNAL M23 style B2 is a rear wall mounting circular circular connector with -20° keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420052. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420052 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Rear Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : -20° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C
Description
LAPP EPIC® SIGNAL M23 style B2 is a rear wall mounting circular circular connector with -20° keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420052. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420052 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Rear Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : -20° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
44420052 - LAPP EPIC® SIGNAL M23 Style B2 - Rear Wall Mount Circular Connector -20° Keying - OLF44420052 - Lapp Tannehill
Savage, MN, United States
44420052 - LAPP EPIC® SIGNAL M23 Style B2 - Rear Wall Mount Circular Connector -20° Keying
OLF44420052
44420052 - LAPP EPIC® SIGNAL M23 Style B2 - Rear Wall Mount Circular Connector -20° Keying OLF44420052
LAPP EPIC® SIGNAL M23 style B2 is a rear wall mounting circular circular connector with -20° keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420052. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420052 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Rear Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : -20° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

LAPP EPIC® SIGNAL M23 style B2 is a rear wall mounting circular circular connector with -20° keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420052.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420052 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Rear Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : -20° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44420052
Product Name 44420052 - LAPP EPIC® SIGNAL M23 Style B2 - Rear Wall Mount Circular Connector -20° Keying
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products