LAPP EPIC® SIGNAL M23 style B2 is a rear wall mounting circular circular connector with neutral keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420050.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420050 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Rear Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF44420050 |
| Product Name | 44420050 - LAPP EPIC® SIGNAL M23 Style B2 - Rear Wall Mount Circular Connector - Neutral Keying |
| Geometry | Straight |