Lapp Tannehill 444420046 - LAPP EPIC® SIGNAL M23 Style G5 - Front Wall Mounting Connector with Locknut or M25 x 1.5 Thread - Neutral Keying OLF44420046

Description
LAPP EPIC® SIGNAL M23 style G5 is a front wall mounting circular connector with locknut and neutral keying. Can remove locknut to use M25 x 1.5 thread mount. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420046. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420046 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Front Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C
Description
LAPP EPIC® SIGNAL M23 style G5 is a front wall mounting circular connector with locknut and neutral keying. Can remove locknut to use M25 x 1.5 thread mount. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420046. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420046 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Front Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
444420046 - LAPP EPIC® SIGNAL M23 Style G5 - Front Wall Mounting Connector with Locknut or M25 x 1.5 Thread - Neutral Keying - OLF44420046 - Lapp Tannehill
Savage, MN, United States
444420046 - LAPP EPIC® SIGNAL M23 Style G5 - Front Wall Mounting Connector with Locknut or M25 x 1.5 Thread - Neutral Keying
OLF44420046
444420046 - LAPP EPIC® SIGNAL M23 Style G5 - Front Wall Mounting Connector with Locknut or M25 x 1.5 Thread - Neutral Keying OLF44420046
LAPP EPIC® SIGNAL M23 style G5 is a front wall mounting circular connector with locknut and neutral keying. Can remove locknut to use M25 x 1.5 thread mount. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420046. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420046 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Front Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

LAPP EPIC® SIGNAL M23 style G5 is a front wall mounting circular connector with locknut and neutral keying. Can remove locknut to use M25 x 1.5 thread mount. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420046.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420046 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Front Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44420046
Product Name 444420046 - LAPP EPIC® SIGNAL M23 Style G5 - Front Wall Mounting Connector with Locknut or M25 x 1.5 Thread - Neutral Keying
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details