LAPP EPIC® SIGNAL M23 style G5 is a front wall mounting circular connector with locknut and -20° keying. Can remove locknut to use M25 x 1.5 thread mount. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420044.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420044 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Front Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : -20° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF44420044 |
| Product Name | 444420044 - LAPP EPIC® SIGNAL M23 Style G5 - Front Wall Mounting Connector with Locknut or M25 x 1.5 Thread -20° Keying |
| Geometry | Straight |