Lapp Tannehill 44420029 - LAPP EPIC® SIGNAL M23 Style F6 - Circular Cable Coupler Connector -20° Keying OLF44420039

Description
LAPP EPIC® SIGNAL M23 style F6 is an in-line cable coupler circular connector with -20° keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420039. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420039 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : -20° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C
Description
LAPP EPIC® SIGNAL M23 style F6 is an in-line cable coupler circular connector with -20° keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420039. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420039 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : -20° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
44420029 - LAPP EPIC® SIGNAL M23 Style F6 - Circular Cable Coupler Connector -20° Keying - OLF44420039 - Lapp Tannehill
Savage, MN, United States
44420029 - LAPP EPIC® SIGNAL M23 Style F6 - Circular Cable Coupler Connector -20° Keying
OLF44420039
44420029 - LAPP EPIC® SIGNAL M23 Style F6 - Circular Cable Coupler Connector -20° Keying OLF44420039
LAPP EPIC® SIGNAL M23 style F6 is an in-line cable coupler circular connector with -20° keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420039. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420039 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : -20° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

LAPP EPIC® SIGNAL M23 style F6 is an in-line cable coupler circular connector with -20° keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420039.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420039 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : -20° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44420039
Product Name 44420029 - LAPP EPIC® SIGNAL M23 Style F6 - Circular Cable Coupler Connector -20° Keying
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details