Lapp Tannehill 44420037 - LAPP EPIC® SIGNAL M23 Style D6 - Circular Cable Connector - Neutral Keying OLF44420037

Description
LAPP EPIC® SIGNAL M23 style D6 is an in-line cable circular connector with neutral keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420037. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420037 AVAILABILITY : In Stock SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C
Description
LAPP EPIC® SIGNAL M23 style D6 is an in-line cable circular connector with neutral keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420037. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420037 AVAILABILITY : In Stock SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
44420037 - LAPP EPIC® SIGNAL M23 Style D6 - Circular Cable Connector - Neutral Keying - OLF44420037 - Lapp Tannehill
Savage, MN, United States
44420037 - LAPP EPIC® SIGNAL M23 Style D6 - Circular Cable Connector - Neutral Keying
OLF44420037
44420037 - LAPP EPIC® SIGNAL M23 Style D6 - Circular Cable Connector - Neutral Keying OLF44420037
LAPP EPIC® SIGNAL M23 style D6 is an in-line cable circular connector with neutral keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420037. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420037 AVAILABILITY : In Stock SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

LAPP EPIC® SIGNAL M23 style D6 is an in-line cable circular connector with neutral keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420037.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420037 AVAILABILITY : In Stock SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44420037
Product Name 44420037 - LAPP EPIC® SIGNAL M23 Style D6 - Circular Cable Connector - Neutral Keying
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details