Lapp Tannehill 44420024 - LAPP EPIC® SIGNAL M23 Style B1 - Rear Wall Mount Circular Connector - Neutral Keying OLF44420024

Description
LAPP EPIC® SIGNAL M23 style B1 is a rear wall mounting circular circular connector with neutral keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420024. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420024 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Rear Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C
Description
LAPP EPIC® SIGNAL M23 style B1 is a rear wall mounting circular circular connector with neutral keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420024. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420024 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Rear Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
44420024 - LAPP EPIC® SIGNAL M23 Style B1 - Rear Wall Mount Circular Connector - Neutral Keying - OLF44420024 - Lapp Tannehill
Savage, MN, United States
44420024 - LAPP EPIC® SIGNAL M23 Style B1 - Rear Wall Mount Circular Connector - Neutral Keying
OLF44420024
44420024 - LAPP EPIC® SIGNAL M23 Style B1 - Rear Wall Mount Circular Connector - Neutral Keying OLF44420024
LAPP EPIC® SIGNAL M23 style B1 is a rear wall mounting circular circular connector with neutral keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420024. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420024 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Rear Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

LAPP EPIC® SIGNAL M23 style B1 is a rear wall mounting circular circular connector with neutral keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420024.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420024 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Rear Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44420024
Product Name 44420024 - LAPP EPIC® SIGNAL M23 Style B1 - Rear Wall Mount Circular Connector - Neutral Keying
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details