Lapp Tannehill 44420011 - LAPP EPIC® SIGNAL M23 Style F7 - Circular Cable Coupler Connectorwith Flange- For 9.5-13.5mm OD Circular Cables OLF44420011

Description
LAPP EPIC® SIGNAL M23 style F7 is a cable coupler circular connector with flange. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420011. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C
Description
LAPP EPIC® SIGNAL M23 style F7 is a cable coupler circular connector with flange. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420011. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
44420011 - LAPP EPIC® SIGNAL M23 Style F7 - Circular Cable Coupler Connectorwith Flange- For 9.5-13.5mm OD Circular Cables - OLF44420011 - Lapp Tannehill
Savage, MN, United States
44420011 - LAPP EPIC® SIGNAL M23 Style F7 - Circular Cable Coupler Connectorwith Flange- For 9.5-13.5mm OD Circular Cables
OLF44420011
44420011 - LAPP EPIC® SIGNAL M23 Style F7 - Circular Cable Coupler Connectorwith Flange- For 9.5-13.5mm OD Circular Cables OLF44420011
LAPP EPIC® SIGNAL M23 style F7 is a cable coupler circular connector with flange. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420011. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

LAPP EPIC® SIGNAL M23 style F7 is a cable coupler circular connector with flange. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420011.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44420011
Product Name 44420011 - LAPP EPIC® SIGNAL M23 Style F7 - Circular Cable Coupler Connectorwith Flange- For 9.5-13.5mm OD Circular Cables
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers