LAPP EPIC® SIGNAL M23 style F7 is a cable coupler circular connector with flange. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420009.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420009 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF44420009 |
| Product Name | 44420009 - LAPP EPIC® SIGNAL M23 Style F7 - Circular Cable Coupler with Flange- For 7-10mm OD Circular Cables |
| Geometry | Straight |