Lapp Tannehill 251611IO - LAPP ÖLFLEX® AUTO-I - 16 AWG 11 Conductors - Gray OLF251611IO

Description
LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with orange conductors for DC, AC, and other control wiring. LAPP part number 251611IO. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251611IO AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® AUTO-I AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 11 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.541 NOMINAL OD (MM) : 13.7 INSULATION : PVC/nylon VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC
Description
LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with orange conductors for DC, AC, and other control wiring. LAPP part number 251611IO. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251611IO AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® AUTO-I AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 11 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.541 NOMINAL OD (MM) : 13.7 INSULATION : PVC/nylon VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Suppliers

Company
Product
Description
Supplier Links
251611IO - LAPP ÖLFLEX® AUTO-I - 16 AWG 11 Conductors - Gray - OLF251611IO - Lapp Tannehill
Savage, MN, United States
251611IO - LAPP ÖLFLEX® AUTO-I - 16 AWG 11 Conductors - Gray
OLF251611IO
251611IO - LAPP ÖLFLEX® AUTO-I - 16 AWG 11 Conductors - Gray OLF251611IO
LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with orange conductors for DC, AC, and other control wiring. LAPP part number 251611IO. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251611IO AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® AUTO-I AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 11 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.541 NOMINAL OD (MM) : 13.7 INSULATION : PVC/nylon VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

LAPP ÖLFLEX® AUTO-I Tray Cable is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79. It is color-coded with orange conductors for DC, AC, and other control wiring. LAPP part number 251611IO.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251611IO AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® AUTO-I AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 11 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.541 NOMINAL OD (MM) : 13.7 INSULATION : PVC/nylon VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF251611IO
Product Name 251611IO - LAPP ÖLFLEX® AUTO-I - 16 AWG 11 Conductors - Gray
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride; PVC/nylon
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 030859-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 361854 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details