Lapp Tannehill 24441237 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 5m - Yellow OLF24441237

Description
LAPP's ETHERLINE LAN CAT6A cordset is a yellow, 5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441237 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441237 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 5m (16.4ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Yellow JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"
Description
LAPP's ETHERLINE LAN CAT6A cordset is a yellow, 5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441237 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441237 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 5m (16.4ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Yellow JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

Suppliers

Company
Product
Description
Supplier Links
24441237 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 5m - Yellow - OLF24441237 - Lapp Tannehill
Savage, MN, United States
24441237 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 5m - Yellow
OLF24441237
24441237 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 5m - Yellow OLF24441237
LAPP's ETHERLINE LAN CAT6A cordset is a yellow, 5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441237 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441237 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 5m (16.4ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Yellow JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

LAPP's ETHERLINE LAN CAT6A cordset is a yellow, 5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction.

LAPP part number 24441237


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441237 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 5m (16.4ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Yellow JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLF24441237
Product Name 24441237 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 5m - Yellow
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details