Lapp Tannehill 24441230 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 7.5m - Blue OLF24441230

Description
LAPP's ETHERLINE LAN CAT6A cordset is a blue, 7.5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441230 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441230 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 7.5m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Blue JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"
Description
LAPP's ETHERLINE LAN CAT6A cordset is a blue, 7.5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441230 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441230 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 7.5m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Blue JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

Suppliers

Company
Product
Description
Supplier Links
24441230 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 7.5m - Blue - OLF24441230 - Lapp Tannehill
Savage, MN, United States
24441230 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 7.5m - Blue
OLF24441230
24441230 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 7.5m - Blue OLF24441230
LAPP's ETHERLINE LAN CAT6A cordset is a blue, 7.5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441230 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441230 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 7.5m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Blue JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

LAPP's ETHERLINE LAN CAT6A cordset is a blue, 7.5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction.

LAPP part number 24441230


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441230 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 7.5m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Blue JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLF24441230
Product Name 24441230 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 7.5m - Blue
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, HV connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Connector Type Lemo Redel male connector with orange kink predection sleeve and black predecting cap, 8 pole, C coded 1000 V AC tension proof – IP 67 plugged
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details