LAPP's ETHERLINE LAN CAT6A cordset is a gray, 1m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction.
LAPP part number 24441201
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441201 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 1m (3.28ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Gray JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | OLF24441201 |
| Product Name | 24441201 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 1m - Gray |
| Cable Type | Cat 6 |